Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Uni-Directional 36V (Max) 65V 6-SON T/R
65V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1710N6T
65V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1710N6T
65V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1710N6T
Manufacturer: Semtech Corporation
Win Source Part Number: 885621-UCLAMP3603T.T
Series: Automotive, AEC-Q100, uClamp®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 65V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1710N6T
Package: 6-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCLAMP3603
Categories: Circuit Protection
Case / Package: SLP1710N6T
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: UCLAMP3603T.TCTTR, UCLAMP3603TTCTCT, UCLAMP3603TTCTDKR, UCLAMP3603T.TCTDKR, UCLAMP3603T.TCTDKR-N
Trans Voltage Suppressor Diode Product overview: UCLAMP3603T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3603T.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 36VWM 65VC SLP1710N6T
TVS DIODE 36VWM 65VC SLP1710N6T
| Richardson RFPD | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3603T.TCT | UCLAMP3603T.TCT | UCLAMP3603TTCTTR-ND | 885621-UCLAMP3603T.TCT | 144-UCLAMP3603T.TCT | UCLAMP3603T.TCT | UCLAMP3603T.TCT |
| Product Name | TVS | TVS Diodes | TVS - TVS - Diodes - UCLAMP3603T.TCT | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | ||||||
| Package | SLP1710N6T | 6-XDFN | SLP1710N6T | Cut Tape | 6-XDFN | SLP1710N6T | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 140 watts | 140 watts | 140 watts | 140 watts |