Planar Ultrafast Rectifier, Low VF type, 5A, 600V, 1.3V, TP/TP-FA
Diode Standard 600V 5A Surface Mount TP-FA
DIODE GEN PURP 600V 5A TP-FA
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | UD0506T-TL-H | UD0506T-TL-HOSTR-ND | UD0506T-TL-H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DPAK; DPAK / TP-FA |