ROHM Semiconductor USA, LLC Single Zener Diodes UDZLVTE-17150

Description
Zener Diode 150V 200mW Surface Mount SOD-323FL
Request a Quote Datasheet
Description
Zener Diode 150V 200mW Surface Mount SOD-323FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - UDZLVTE-17150CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZLVTE-17150CT-ND
Single Zener Diodes UDZLVTE-17150CT-ND
Zener Diode 150V 200mW Surface Mount SOD-323FL

Zener Diode 150V 200mW Surface Mount SOD-323FL

Buy Now Datasheet
Single Zener Diodes - UDZLVTE-17150TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZLVTE-17150TR-ND
Single Zener Diodes UDZLVTE-17150TR-ND
Zener Diode 150V 200mW Surface Mount SOD-323FL

Zener Diode 150V 200mW Surface Mount SOD-323FL

Buy Now Datasheet
Single Zener Diodes - UDZLVTE-17150DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZLVTE-17150DKR-ND
Single Zener Diodes UDZLVTE-17150DKR-ND
Zener Diode 150V 200mW Surface Mount SOD-323FL

Zener Diode 150V 200mW Surface Mount SOD-323FL

Buy Now Datasheet
150V 200MW Zener Diode - 287-UDZLVTE-17150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 200MW Zener Diode
287-UDZLVTE-17150
150V 200MW Zener Diode 287-UDZLVTE-17150
DIODE ZENER 150V 200MW SOD323FL Product overview: UDZLVTE-17150 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-17150 can be used for catalog matching and distributor lookup.

DIODE ZENER 150V 200MW SOD323FL Product overview: UDZLVTE-17150 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-17150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367511-UDZLVTE-17150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367511-UDZLVTE-17150
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367511-UDZLVTE-17150
Win Source Part Number: 1367511-UDZLVTE-1715 0 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323FL Base Product Number: UDZLVTE Mounting Type: Surface Mount HTSUS: 8541.10.0050 REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 200 nA @ 120 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 150 V

Win Source Part Number: 1367511-UDZLVTE-17150
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323FL
Base Product Number: UDZLVTE
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 200 nA @ 120 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 150 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZLVTE-17150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZLVTE-17150
Discrete Semiconductor Products - Diodes - Zener UDZLVTE-17150
DIODE ZENER 150V 200MW SOD323FL

DIODE ZENER 150V 200MW SOD323FL

Supplier's Site
Zener Diode, Aec-Q101, 150V, Sod-323Fl; Zener Voltage Vz Typ Rohm - 11AC4426 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 150V, Sod-323Fl; Zener Voltage Vz Typ Rohm
11AC4426
Zener Diode, Aec-Q101, 150V, Sod-323Fl; Zener Voltage Vz Typ Rohm 11AC4426
ZENER DIODE, AEC-Q101, 150V, SOD-323FL; Zener Voltage Vz Typ:150V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 150V, SOD-323FL; Zener Voltage Vz Typ:150V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ZENER 150V 200MW SOD323FL - 687-UDZLVTE-17150 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 150V 200MW SOD323FL
687-UDZLVTE-17150
DIODE ZENER 150V 200MW SOD323FL 687-UDZLVTE-17150
DIODE ZENER 150V 200MW SOD323FL

DIODE ZENER 150V 200MW SOD323FL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UDZLVTE-17150
Zener Diodes UDZLVTE-17150
Zener Diodes 140-160Vz(V) 1Iz(mA) 0.2 Ir(uA) 120Vr(V)

Zener Diodes 140-160Vz(V) 1Iz(mA) 0.2 Ir(uA) 120Vr(V)

Buy Now Datasheet
Single Zener Diodes - UDZLVTE-17150 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZLVTE-17150
Single Zener Diodes UDZLVTE-17150
DIODE ZENER 150V 200MW SOD323FL

DIODE ZENER 150V 200MW SOD323FL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number UDZLVTE-17150CT-ND 287-UDZLVTE-17150 1367511-UDZLVTE-17150 UDZLVTE-17150 11AC4426 687-UDZLVTE-17150 UDZLVTE-17150 UDZLVTE-17150
Product Name Single Zener Diodes 150V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 150V, Sod-323Fl; Zener Voltage Vz Typ Rohm DIODE ZENER 150V 200MW SOD323FL Zener Diodes Single Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323FL SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 150 volts 150 volts 150 volts 150 volts 150 volts 150 volts
ZZT 1500 ohms
Unlock Full Specs
to access all available technical data