Manufacturer: Semtech Corporation
Win Source Part Number: 901802-UCLAMP1271P.T
Series: Automotive, AEC-Q100, uClamp®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 30V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCLAMP1271
Categories: Circuit Protection
Case / Package: SGP1610N2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: UCLAMP1271P.TNTDKR, UCLAMP1271P.TNTCT, UCLAMP1271P.TNT-ND, UCLAMP1271P.TNTTR
30V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
30V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
30V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Trans Voltage Suppressor Diode, 1500W, 12V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1271P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1271P.TNT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 12V (Max) 30V 2-SON T/R
TVS DIODE 12VWM 30VC SGP1610N2
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 901802-UCLAMP1271P.TNT | UCLAMP1271P.TNTCT-ND | UCLAMP1271P.TNT | 144-UCLAMP1271P.TNT | UCLAMP1271P.TNT | UCLAMP1271P.TNT |
| Product Name | TVS - TVS - Diodes - UCLAMP1271P.TNT | TVS Diodes | TVS | 1500W 12V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | SGP1610N2 | 0603 (1610 Metric) | Cut Tape | SGP1610N | SGP1610N2 | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |