TVS Diode Zener Uni-Directional 12V (Max) 25V SOD-523 T/R
12V TVS Diode, 200W, Unidirectional, Surface Mount Product overview: UCLAMP1201H.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 12V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 12V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1201H.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE, 200W, 12V, SOD-523; Product Range:µClamp Series; TVS Polarity:Unidirectio
TVS DIODE, 200W, 12V, SOD-523, FULL REEL; Product Range:µClamp Series; TVS Polarity:Unidirectio
TVS DIODE 12VWM 25VC SOD523
TVS DIODE 12VWM 25VC SOD523
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP1201H.TCT | 144-UCLAMP1201H.TCT | UCLAMP1201H.TCT | UCLAMP1201HTR-ND | 37K8492 | UCLAMP1201H.TCT | UCLAMP1201H.TCT |
| Product Name | SMD 12V 200W TVS Protection Diode | TVS | TVS Diodes | Tvs Diode, 200W, 12V, Sod-523; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Life Cycle Stage | Active | ||||||
| Package | SOD523 | Cut Tape | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |