Vishay Intertechnology, Inc. 0.5W Zener Diode TZX4V3D-TAP

Description
Zener Diodes 4.3 Volt 0.5W 1% Product overview: TZX4V3D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX4V3D-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 4.3 Volt 0.5W 1% Product overview: TZX4V3D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX4V3D-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZX4V3D-TAP
0.5W Zener Diode 287-TZX4V3D-TAP
Zener Diodes 4.3 Volt 0.5W 1% Product overview: TZX4V3D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX4V3D-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 4.3 Volt 0.5W 1% Product overview: TZX4V3D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX4V3D-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZX4V3D-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX4V3D-TAPCT-ND
Single Zener Diodes 112-TZX4V3D-TAPCT-ND
DIODE ZENER 4.3V 500MW DO204AH

DIODE ZENER 4.3V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-TZX4V3D-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX4V3D-TAPTB-ND
Single Zener Diodes 112-TZX4V3D-TAPTB-ND
Zener Diode 4.3V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 4.3V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX4V3D-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX4V3D-TAP
Discrete Semiconductor Products - Diodes - Zener TZX4V3D-TAP
DIODE ZENER 4.3V 500MW DO35

DIODE ZENER 4.3V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX4V3D-TAP
Zener Diodes TZX4V3D-TAP
Zener Diodes 4.3 Volt 0.5W 1%

Zener Diodes 4.3 Volt 0.5W 1%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZX4V3D-TAP 112-TZX4V3D-TAPCT-ND TZX4V3D-TAP TZX4V3D-TAP
Product Name 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Ammo Pack DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data