Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
23V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
23V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
23V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
TVS DIODE 8V 23V SGP1610N2 Product overview: UCLAMP0871P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 23V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 23V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0871P.TNT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 8V (Max) 23V 2-SON T/R
TVS DIODE 8VWM 23VC SGP1610N2
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0871P.TNT | UCLAMP0871P.TNTTR-ND | 144-UCLAMP0871P.TNT | UCLAMP0871P.TNT | UCLAMP0871P.TNT |
| Product Name | TVS | TVS Diodes | 8V 23V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | 0603 (1610 Metric) | Cut Tape | SGP1610N | SGP1610N2 | |
| VC | 23 volts | 23 volts |