Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
60V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1006P2
60V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1006P2
60V Clamp 2A (1.2/50µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS Diode Zener Uni-Directional 33V (Max) 60V 0402 T/R
TVS DIODE 33VWM 60VC SLP1006P2
| Richardson RFPD | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3601P.TNT | UCLAMP3601PTNTCT-ND | UCLAMP3601P.TNT | UCLAMP3601P.TNT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | 0402 (1006 Metric) | SLP1006P | SLP1006P2 | |
| Peak Pulse Power | 125 watts | 125 watts | ||
| VC | 60 volts | 60 volts |