DIODES Incorporated Diodes - Zener - Single - UDZ8V2B-7 UDZ8V2B-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 035891-UDZ8V2B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 035891-UDZ8V2B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - UDZ8V2B-7 - 035891-UDZ8V2B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZ8V2B-7
035891-UDZ8V2B-7
Diodes - Zener - Single - UDZ8V2B-7 035891-UDZ8V2B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 035891-UDZ8V2B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 035891-UDZ8V2B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 31-UDZ8V2B-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-UDZ8V2B-7TR-ND
Single Zener Diodes 31-UDZ8V2B-7TR-ND
Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 31-UDZ8V2B-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-UDZ8V2B-7DKR-ND
Single Zener Diodes 31-UDZ8V2B-7DKR-ND
Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 31-UDZ8V2B-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-UDZ8V2B-7CT-ND
Single Zener Diodes 31-UDZ8V2B-7CT-ND
Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
8.2V 200MW Zener Diode - 287-UDZ8V2B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 200MW Zener Diode
287-UDZ8V2B-7
8.2V 200MW Zener Diode 287-UDZ8V2B-7
DIODE ZENER 8.2V 200MW SOD323 Product overview: UDZ8V2B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ8V2B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 200MW SOD323 Product overview: UDZ8V2B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ8V2B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZ8V2B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZ8V2B-7
Discrete Semiconductor Products - Diodes - Zener UDZ8V2B-7
DIODE ZENER 8.2V 200MW SOD323

DIODE ZENER 8.2V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UDZ8V2B-7
Zener Diodes UDZ8V2B-7
Zener Diodes 200MW 8.2V

Zener Diodes 200MW 8.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 035891-UDZ8V2B-7 31-UDZ8V2B-7TR-ND 287-UDZ8V2B-7 UDZ8V2B-7 UDZ8V2B-7
Product Name Diodes - Zener - Single - UDZ8V2B-7 Single Zener Diodes 8.2V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data