Semtech Corp. TVS Diodes UCLAMP0501P.TCT

Description
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Request a Quote Datasheet
Description
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - UCLAMP0501P.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - UCLAMP0501P.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - UCLAMP0501P.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
5V 160pF TVS Protection Diode - 144-UCLAMP0501P.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 160pF TVS Protection Diode
144-UCLAMP0501P.TCT
5V 160pF TVS Protection Diode 144-UCLAMP0501P.TCT
TVS Diode 5V 160pF 0402 Unidirectional ESD Suppressor Product overview: UCLAMP0501P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 160pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 160pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0501P.TCT can be used for catalog matching and distributor lookup.

TVS Diode 5V 160pF 0402 Unidirectional ESD Suppressor Product overview: UCLAMP0501P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 160pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 160pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0501P.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS DIODE 5VWM 12.5VC SLP1006P2

TVS DIODE 5VWM 12.5VC SLP1006P2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP0501P.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP0501P.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP0501P.TCT
TVS DIODE 5VWM 12.5VC SLP1006P2

TVS DIODE 5VWM 12.5VC SLP1006P2

Supplier's Site
Tvs Diode, 200W, 5V, Slp1006P2; Product Range Semtech - 37K8489 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 5V, Slp1006P2; Product Range Semtech
37K8489
Tvs Diode, 200W, 5V, Slp1006P2; Product Range Semtech 37K8489
TVS DIODE, 200W, 5V, SLP1006P2; Product Range:µClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.5V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS DIODE, 200W, 5V, SLP1006P2; Product Range:µClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.5V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 200W, 5V, Slp1006P2, Full Reel; Product Range Semtech - 29X2736 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 5V, Slp1006P2, Full Reel; Product Range Semtech
29X2736
Tvs Diode, 200W, 5V, Slp1006P2, Full Reel; Product Range Semtech 29X2736
TVS DIODE, 200W, 5V, SLP1006P2, FULL REEL; Product Range:µClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.5V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

TVS DIODE, 200W, 5V, SLP1006P2, FULL REEL; Product Range:µClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.5V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP0501P.TCTTR-ND 144-UCLAMP0501P.TCT UCLAMP0501P.TCT UCLAMP0501P.TCT 37K8489 29X2736
Product Name TVS Diodes 5V 160pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 200W, 5V, Slp1006P2; Product Range Semtech Tvs Diode, 200W, 5V, Slp1006P2, Full Reel; Product Range Semtech
Configuration Single Single
Package 0402 (1006 Metric) Tape and Reel 0402 (1006 Metric) SLP1006P2 SLP1006P2 SLP1006P2
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 12.5 volts 12.5 volts 12.5 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data