TVS DIODE 3.3VWM 10.5VC 2DFN
TVS DIODE 3.3VWM 10.5VC 2DFN
TVS DIODE 3.3VWM 10.5VC 2DFN
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-UCLAMP03321PQ.CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-UDFN |
| Peak Pulse Power | 525 watts |
| VC | 10.5 volts |