Semtech Corp. TVS Diodes UCLAMP3661P.TNT

Description
70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P
Request a Quote Datasheet
Description
70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 600-UCLAMP3661P.TNTDKR-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P

70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P

Buy Now Datasheet
TVS Diodes - 600-UCLAMP3661P.TNTCT-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P

70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P

Buy Now Datasheet
TVS Diodes - 600-UCLAMP3661P.TNTTR-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P

70V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 2-SLP1608P

Buy Now Datasheet
TVS - UCLAMP3661P.TNT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - TVS - Diodes - 1116185-UCLAMP3661P.TNT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1116185-UCLAMP3661P.TNT
Circuit Protection - TVS - Diodes 1116185-UCLAMP3661P.TNT
Win Source Part Number: 1116185-UCLAMP3661P. TNT Category: Circuit Protection>TVS - Diodes Series: µClamp® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 37V Voltage - Clamping (Max) @ Ipp: 70V Power - Peak Pulse: 1600W (1.6kW) Power Line Protection: No Capacitance @ Frequency: 150pF @ 1MHz Current - Peak Pulse (10/1000µs): 18A (8/20µs) Package / Case: 2-UDFN Supplier Device Package: 2-SLP1608P Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: 600-UCLAMP3661P.TNTC T,UCLAMP3661P.TNT-ND ,600-UCLAMP3661P.TNT DKR,600-UCLAMP3661P. TNTTR Base Product Number: UCLAMP3661

Win Source Part Number: 1116185-UCLAMP3661P.TNT
Category: Circuit Protection>TVS - Diodes
Series: µClamp®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 37V
Voltage - Clamping (Max) @ Ipp: 70V
Power - Peak Pulse: 1600W (1.6kW)
Power Line Protection: No
Capacitance @ Frequency: 150pF @ 1MHz
Current - Peak Pulse (10/1000µs): 18A (8/20µs)
Package / Case: 2-UDFN
Supplier Device Package: 2-SLP1608P
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 600-UCLAMP3661P.TNTCT,UCLAMP3661P.TNT-ND,600-UCLAMP3661P.TNTDKR,600-UCLAMP3661P.TNTTR
Base Product Number: UCLAMP3661

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP3661P.TNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP3661P.TNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP3661P.TNT
TVS DIODE 36VWM 70VC SLP1608P2

TVS DIODE 36VWM 70VC SLP1608P2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 600-UCLAMP3661P.TNTDKR-ND UCLAMP3661P.TNT 1116185-UCLAMP3661P.TNT UCLAMP3661P.TNT
Product Name TVS Diodes TVS Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package 0603 (1608 Metric) 2-UDFN 2-SLP1608P
Peak Pulse Power 1600 watts 1600 watts 1600 watts
VC 70 volts 70 volts 70 volts
Unlock Full Specs
to access all available technical data