Vishay Intertechnology, Inc. 0.5W Zener Diode TZX3V0B-TAP

Description
Zener Diodes 3.0 Volt 0.5W 5% Product overview: TZX3V0B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V0B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 3.0 Volt 0.5W 5% Product overview: TZX3V0B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V0B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZX3V0B-TAP
0.5W Zener Diode 287-TZX3V0B-TAP
Zener Diodes 3.0 Volt 0.5W 5% Product overview: TZX3V0B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V0B-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 3.0 Volt 0.5W 5% Product overview: TZX3V0B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V0B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZX3V0B-TAP - 213625-TZX3V0B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX3V0B-TAP
213625-TZX3V0B-TAP
Diodes - Zener - Single - TZX3V0B-TAP 213625-TZX3V0B-TAP
Manufacturer: Vishay Win Source Part Number: 213625-TZX3V0B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 500mV Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 213625-TZX3V0B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 500mV
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - TZX3V0B-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX3V0B-TAP-ND
Single Zener Diodes TZX3V0B-TAP-ND
Zener Diode 3V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 3V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZX3V0B-TAP
Zener Diodes TZX3V0B-TAP
Zener Diodes 3.0 Volt 0.5W 5%

Zener Diodes 3.0 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX3V0B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX3V0B-TAP
Discrete Semiconductor Products - Diodes - Zener TZX3V0B-TAP
DIODE ZENER 3V 500MW DO35

DIODE ZENER 3V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZX3V0B-TAP 213625-TZX3V0B-TAP TZX3V0B-TAP-ND TZX3V0B-TAP TZX3V0B-TAP
Product Name 0.5W Zener Diode Diodes - Zener - Single - TZX3V0B-TAP Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data