11V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
11V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
11V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
Trans Voltage Suppressor Diode, 100W, 5V V(RWM), Unidirectional, 6 Element, Silicon, 1.60 X 1.60 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, ULTRA SMALL, SLP1616P6, 6 PIN Product overview: UCLAMP0506P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0506P.TCT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 5V (Max) 11V 6-SON T/R
TVS DIODE 5VWM 11VC SLP1616P6
TVS DIODE 5VWM 11VC SLP1616P6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0506P.TCTDKR-ND | 144-UCLAMP0506P.TCT | UCLAMP0506P.TCT | UCLAMP0506P.TCT | UCLAMP0506P.TCT |
| Product Name | TVS Diodes | 100W 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | |||
| Package | 6-UFDFN Exposed Pad | Tape and Reel | SLP1710P4T | SLP1616P6 (1.6x1.6) | 6-UFDFN Exposed Pad |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | |
| VC | 11 volts | 11 volts | 11 volts | ||
| VBR | 6 volts | 6 volts | 6 volts |