Manufacturer: Texas Instruments
Win Source Part Number: 1275683-UC2610N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Family Name: UC2610
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Voltage - Peak Reverse (Maximum): 50V
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A
Alternative Parts (Cross-Reference): UC2610DW; UC2610J;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V V(RRM), Silicon, MS-001BA
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V V(RRM), Silicon, MS-001BA
Dual Schottky diode bridge, -40C to 85C 8-PDIP -40 to 85 Product overview: UC2610N from Texas Instruments is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-UC2610N can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Schottky 50V Through Hole 8-PDIP
Bridge Rectifiers Dual Schottky Diode Bridge
BRIDGE RECT 1PHASE 50V 1A 8DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1275683-UC2610N | UC2610N | 299-UC2610N | 296-11161-5-ND | UC2610N | UC2610N |
| Product Name | Bridge Rectifiers - UC2610N | Dual Schottky Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| VF | 1.3 volts | 1.3 volts | ||||
| Tj | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| Package | PDIP8 | Rail/Tube | "8-DIP (0.300"", 7.62mm)" | PDIP-8 | ||
| Life Cycle Stage | Active | Last Shipments |