Manufacturer: Semtech Corporation
Win Source Part Number: 807566-UCLAMP3311Z.T
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Voltage - Breakdown (Min): 3.65V
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power - Peak Pulse: 30W
Power Line Protection: No
Supplier Device Package: SLP0603P2X3A
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 7.5V
Capacitance at Frequency: 6pF at 1MHz
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
TVS DIODE 3.3V 7.5V SLP0603P2X3A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 807566-UCLAMP3311Z.TVT | UCLAMP3311Z.TVT-ND | UCLAMP3311Z.TVT |
| Product Name | TVS - TVS - Diodes - UCLAMP3311Z.TVT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |
| VC | 7.5 volts | 7.5 volts | 7.5 volts |
| VBR | 3.65 volts | 3.65 volts | 3.65 volts |
| CT | 6 pF | ||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |