Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single TZX6V2E-TR

Description
Win Source Part Number: 1193016-TZX6V2E-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Tape & Reel Standard Package: 30,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-TZX6V2E-TRCT,112 -TZX6V2E-TRDKR,TZX6V 2E-TR-ND,112-TZX6V2E -TR Base Product Number: TZX6V2
Request a Quote Datasheet
Description
Win Source Part Number: 1193016-TZX6V2E-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Tape & Reel Standard Package: 30,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-TZX6V2E-TRCT,112 -TZX6V2E-TRDKR,TZX6V 2E-TR-ND,112-TZX6V2E -TR Base Product Number: TZX6V2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1193016-TZX6V2E-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1193016-TZX6V2E-TR
Discrete Semiconductor Products - Diodes - Zener - Single 1193016-TZX6V2E-TR
Win Source Part Number: 1193016-TZX6V2E-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Tape & Reel Standard Package: 30,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-TZX6V2E-TRCT,112 -TZX6V2E-TRDKR,TZX6V 2E-TR-ND,112-TZX6V2E -TR Base Product Number: TZX6V2

Win Source Part Number: 1193016-TZX6V2E-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Tape & Reel
Standard Package: 30,000
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 15 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-TZX6V2E-TRCT,112-TZX6V2E-TRDKR,TZX6V2E-TR-ND,112-TZX6V2E-TR
Base Product Number: TZX6V2

Buy Now Datasheet
Single Zener Diodes - 112-TZX6V2E-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX6V2E-TR-ND
Single Zener Diodes 112-TZX6V2E-TR-ND
Zener Diode 6.2V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 6.2V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-TZX6V2E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX6V2E-TRCT-ND
Single Zener Diodes 112-TZX6V2E-TRCT-ND
DIODE ZENER 6.2V 500MW DO204AH

DIODE ZENER 6.2V 500MW DO204AH

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX6V2E-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX6V2E-TR
Discrete Semiconductor Products - Diodes - Zener TZX6V2E-TR
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1193016-TZX6V2E-TR 112-TZX6V2E-TR-ND TZX6V2E-TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-204AH, DO-35, Axial DO-35 (DO-204AH); DO-35
VZ 6.2 volts 6.2 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data