Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8
ESD Suppressor TVS ±20kV 10-Pin T/R Product overview: UCLAMP0544P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0544P.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5VC SLP2510P8
4LINE 5V 10PF MICRO CLAMP
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | UCLAMP0544P.TCT | UCLAMP0544P.TCTDKR-ND | 144-UCLAMP0544P.TCT | UCLAMP0544P.TCT | 84R7721 |
| Product Name | TVS | TVS Diodes | 20kV TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 4Line 5V 10Pf Micro Clamp Semtech |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | 10-UFDFN | Tape and Reel | SLP2510P8 | ||
| Peak Pulse Power | 25 watts | 25 watts | 25 watts |