Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 3-DFN (1.3x0.8)
4V ESD AND EOS PROTECTION FOR 2
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP2482PWQ.C | 600-UCLAMP2482PWQ.CTR-ND | UCLAMP2482PWQ.C |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 3-DFN | 3-DFN (1.3x0.8) | |
| Peak Pulse Power | 250 watts |