Zener Diode 62V 200mW Surface Mount SOD-323FL
Zener Diode 62V 200mW Surface Mount SOD-323FL
Zener Diode 62V 200mW Surface Mount SOD-323FL
DIODE ZENER 62V 200MW SOD323FL Product overview: UDZLVTE-1762 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-1762 can be used for catalog matching and distributor lookup.
DIODE ZENER 62V 200MW SOD323FL
Zener Diodes 58-66Vz(V) 2Iz(mA) 0.2 Ir(uA) 47Vr(V)
ZENER DIODE, AEC-Q101, 62V, SOD-323FL; Zener Voltage Vz Typ:62V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; Automotive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZLVTE-1762CT-ND | 287-UDZLVTE-1762 | UDZLVTE-1762 | UDZLVTE-1762 | 11AC4429 |
| Product Name | Single Zener Diodes | 62V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 62V, Sod-323Fl; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | Tape & Reel (TR) | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | SOD-323; SOD-323FL | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 62 volts | 62 volts | 62 volts | ||
| ZZT | 200 ohms |