TVS DIODE 5VWM 15VC SLP0603P2X3
TVS DIODE 5VWM 15VC SLP0603P2X3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1-LINE 5V 4PF IN BI SLP0603P2X3
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-UCLAMP0511Z.TFTCT-ND | UCLAMP0511Z.TFT | UCLAMP0511Z.TFT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0201 (0603 Metric) | SLP0603P2X3 | |
| VC | 15 volts | 15 volts |