Zener Diodes 4.7 Volt 0.5W 1% Product overview: TZX4V7D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX4V7D-TAP can be used for catalog matching and distributor lookup.
Zener Diode 4.7V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 4.7V 500mW Through Hole DO-35 (DO-204AH)
Win Source Part Number: 960832-TZX4V7D-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 100 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TZX4V7C-TR; TZX4V7A-TR; TZX4V7B-TR; BZX79C4V3; BZX79C4V3-T50A; 1N5991B;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TZX4V7D-TAPGITB,TZX4
Base Product Number: TZX4V7
Zener Diodes 4.7 Volt 0.5W 1%
DIODE ZENER 4.7V 500MW DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZX4V7D-TAP | TZX4V7D-TAPGITB-ND | 960832-TZX4V7D-TAP | TZX4V7D-TAP | TZX4V7D-TAP |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Ammo Pack | DO-204AH, DO-35, Axial | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | ||||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |