65V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
65V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
65V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
Manufacturer: Semtech Corporation
Win Source Part Number: 712767-UCLAMP2671P.T
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 23A (8/20μs)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SGP1610N2
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 2-UDFN
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 26V (Maximum)
Voltage - Breakdown (Minimum): 29V
Voltage - Clamping (Maximum) at Ipp: 65V
Capacitance at Frequency: 155pF at 1MHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
uClamp 26V, 1 Line Surge Protection Product overview: UCLAMP2671P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2671P.TNT can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 65VC SGP1610N2
TVS DIODE 26VWM 65VC SGP1610N2
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP2671P.TNTTR-ND | 712767-UCLAMP2671P.TNT | UCLAMP2671P.TNT | 144-UCLAMP2671P.TNT | UCLAMP2671P.TNT | UCLAMP2671P.TNT |
| Product Name | TVS Diodes | TVS - TVS - Diodes - UCLAMP2671P.TNT | TVS | 26V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 0603 (1610 Metric) | Cut Tape | SGP1610N2 | 0603 (1610 Metric) | ||
| VC | 65 volts | 65 volts | 65 volts | 65 volts | ||
| VBR | 29 volts | 29 volts | 29 volts | 29 volts | ||
| IFSM | 23 amps |