Semtech Corp. TVS Diodes UCLAMP2411ZATFT

Description
45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Request a Quote Datasheet
Description
45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - UCLAMP2411ZATFTCT-ND - DigiKey
Thief River Falls, MN, United States
45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
TVS Diodes - UCLAMP2411ZATFTDKR-ND - DigiKey
Thief River Falls, MN, United States
45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
TVS Diodes - UCLAMP2411ZATFTTR-ND - DigiKey
Thief River Falls, MN, United States
45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
TVS - UCLAMP2411ZATFT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
45V TVS Protection Diode - 144-UCLAMP2411ZATFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V TVS Protection Diode
144-UCLAMP2411ZATFT
45V TVS Protection Diode 144-UCLAMP2411ZATFT
TVS DIODE 24VWM 45V SLP0603P2X3F Product overview: UCLAMP2411ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2411ZATFT can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 45V SLP0603P2X3F Product overview: UCLAMP2411ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2411ZATFT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - UCLAMP2411ZATFT - 800631-UCLAMP2411ZATFT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP2411ZATFT
800631-UCLAMP2411ZATFT
TVS - TVS - Diodes - UCLAMP2411ZATFT 800631-UCLAMP2411ZATFT
Manufacturer: Semtech Corporation Win Source Part Number: 800631-UCLAMP2411ZAT FT Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Maximum) Voltage - Breakdown (Min): 27V Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Supplier Device Package: SLP0603P2X3F Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 45V Capacitance at Frequency: 9pF at 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 800631-UCLAMP2411ZATFT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Maximum)
Voltage - Breakdown (Min): 27V
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Supplier Device Package: SLP0603P2X3F
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 45V
Capacitance at Frequency: 9pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP2411ZATFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP2411ZATFT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP2411ZATFT
TVS DIODE 24VWM 45V SLP0603P2X3F

TVS DIODE 24VWM 45V SLP0603P2X3F

Supplier's Site
ESD Suppressors / TVS Diodes MARKETING PART NUMBER - 684-UCLAMP2411ZATFT - Utmel Electronic Limited
Hong Kong, China
ESD Suppressors / TVS Diodes MARKETING PART NUMBER
684-UCLAMP2411ZATFT
ESD Suppressors / TVS Diodes MARKETING PART NUMBER 684-UCLAMP2411ZATFT
ESD Suppressors / TVS Diodes MARKETING PART NUMBER

ESD Suppressors / TVS Diodes MARKETING PART NUMBER

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP2411ZATFTCT-ND UCLAMP2411ZATFT 144-UCLAMP2411ZATFT 800631-UCLAMP2411ZATFT UCLAMP2411ZATFT 684-UCLAMP2411ZATFT
Product Name TVS Diodes TVS 45V TVS Protection Diode TVS - TVS - Diodes - UCLAMP2411ZATFT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD Suppressors / TVS Diodes MARKETING PART NUMBER
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package 0201 (0603 Metric) Tape & Reel (TR) SLP0603P2X3F 0201 (0603 Metric)
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data