Semtech Corp. TVS Diodes UCLAMP1071P.TNT

Description
25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
Request a Quote Datasheet
Description
25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - UCLAMP1071P.TNTTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS Diodes - UCLAMP1071P.TNTDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS Diodes - UCLAMP1071P.TNTCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

25V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS - TVS - Diodes - UCLAMP1071P.TNT - 1116210-UCLAMP1071P.TNT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP1071P.TNT
1116210-UCLAMP1071P.TNT
TVS - TVS - Diodes - UCLAMP1071P.TNT 1116210-UCLAMP1071P.TNT
Manufacturer: Semtech Corporation Win Source Part Number: 1116210-UCLAMP1071P. TNT Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 350pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SGP1610N2 STAND-OFF Voltage (Vwm): 10V (Max) Minimum Breakdown Voltage: 12V Max Clamping Voltage: 25V Peak Pulse Current(Ippm): 60A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 1116210-UCLAMP1071P.TNT
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 350pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SGP1610N2
STAND-OFF Voltage (Vwm): 10V (Max)
Minimum Breakdown Voltage: 12V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 60A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now
1500W 10V TVS Protection Diode - 144-UCLAMP1071P.TNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 10V TVS Protection Diode
144-UCLAMP1071P.TNT
1500W 10V TVS Protection Diode 144-UCLAMP1071P.TNT
Trans Voltage Suppressor Diode, 1500W, 10V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1071P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1071P.TNT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 10V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1071P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1071P.TNT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - UCLAMP1071P.TNT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
 - UCLAMP1071P.TNT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 10V (Max) 25V 2-SON T/R

TVS Diode Zener Uni-Directional 10V (Max) 25V 2-SON T/R

Supplier's Site Datasheet
ESD Suppressors / TVS Diodes MARKETING PART NUMBER - 684-UCLAMP1071P.TNT - Utmel Electronic Limited
Hong Kong, China
ESD Suppressors / TVS Diodes MARKETING PART NUMBER
684-UCLAMP1071P.TNT
ESD Suppressors / TVS Diodes MARKETING PART NUMBER 684-UCLAMP1071P.TNT
ESD Suppressors / TVS Diodes MARKETING PART NUMBER

ESD Suppressors / TVS Diodes MARKETING PART NUMBER

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP1071P.TNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP1071P.TNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP1071P.TNT
TVS DIODE 10VWM 25VC SGP1610N2

TVS DIODE 10VWM 25VC SGP1610N2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP1071P.TNTTR-ND 1116210-UCLAMP1071P.TNT 144-UCLAMP1071P.TNT UCLAMP1071P.TNT UCLAMP1071P.TNT 684-UCLAMP1071P.TNT UCLAMP1071P.TNT
Product Name TVS Diodes TVS - TVS - Diodes - UCLAMP1071P.TNT 1500W 10V TVS Protection Diode TVS ESD Suppressors / TVS Diodes MARKETING PART NUMBER Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package 0603 (1610 Metric) SGP1610N2 Cut Tape SGP1610N 2-UDFN SGP1610N2
VC 25 volts 25 volts 25 volts 25 volts
VBR 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data