Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Trans Voltage Suppressor Diode, 2.8V V(RWM), Unidirectional Product overview: UCLAMP2804L.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2804L.TCT can be used for catalog matching and distributor lookup.
10V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
10V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
10V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 2.8VWM 10VC 8-SOIC
TVS DIODE 2.8VWM 10VC 8-SOIC
TVS ARRAY, 100W, 2.8V, UNIDIRECTIONAL, SOIC; Product Range:µClamp Series; TVS Polarity:Unidirectio
TVS ARRAY, 100W, 2.8V, UNIDIRECTIONAL, SOIC; Product Range:µClamp Series; TVS Polarity:Unidirectio
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | UCLAMP2804L.TCT | 144-UCLAMP2804L.TCT | UCLAMP2804LTCTTR-ND | UCLAMP2804L.TCT | UCLAMP2804L.TCT | 27W8177 |
| Product Name | TVS | 2.8V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array, 100W, 2.8V, Unidirectional, Soic; Product Range Semtech |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SOIC | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | ||
| Tj | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |