Zener Diode 75V 200mW ±6% Surface Mount UMD2
Zener Diode 75V 200mW ±6% Surface Mount UMD2
DIODE ZENER 75V 200MW UMD2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 846-UDZLVFHTE-1775TR-ND | UDZLVFHTE-1775 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |