Diode Standard 200V 2A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 200V 2A DO214AB
Rectifiers 3A, 200V, SM,Ultrafast Diode
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-U3D-M3/9ATTR-ND | U3D-M3/9AT | U3D-M3/9AT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |