BRIDGE RECT 1P 1KV 1.5A 4SOPA Product overview: UABF1510-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-UABF1510-13 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA
Manufacturer: Diodes Incorporated
Win Source Part Number: 901657-UABF1510-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-SOPA
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: UABF1510
Categories: Discrete Semiconductor Products
Case / Package: 4-SOPA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: UABF1510-13DICT, UABF1510-13DITR, UABF1510-13DIDKR
Bridge Rectifiers Bridge Rectifier ABF
BRIDGE RECT 1P 1KV 1.5A 4SOPA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-UABF1510-13 | UABF1510-13DITR-ND | 901657-UABF1510-13 | UABF1510-13 | UABF1510-13 |
| Product Name | 1KV 1.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - UABF1510-13 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | SOPA-4 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |