Yageo USA TVS - TVS - Diodes - UDD32C05L01 UDD32C05L01

Description
Manufacturer: Yageo Win Source Part Number: 901826-UDD32C05L01 Series: UDD32C05L01 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.10.0080 Other Part Number: YAG6684TR, YAG6684CT, YAG6684DKR
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 901826-UDD32C05L01 Series: UDD32C05L01 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.10.0080 Other Part Number: YAG6684TR, YAG6684CT, YAG6684DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - UDD32C05L01 - 901826-UDD32C05L01 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UDD32C05L01
901826-UDD32C05L01
TVS - TVS - Diodes - UDD32C05L01 901826-UDD32C05L01
Manufacturer: Yageo Win Source Part Number: 901826-UDD32C05L01 Series: UDD32C05L01 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.10.0080 Other Part Number: YAG6684TR, YAG6684CT, YAG6684DKR

Manufacturer: Yageo
Win Source Part Number: 901826-UDD32C05L01
Series: UDD32C05L01
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.10.0080
Other Part Number: YAG6684TR, YAG6684CT, YAG6684DKR

Buy Now Datasheet
TVS Diodes - 13-UDD32C05L01TR-ND - DigiKey
Thief River Falls, MN, United States
18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 13-UDD32C05L01DKR-ND - DigiKey
Thief River Falls, MN, United States
18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 13-UDD32C05L01CT-ND - DigiKey
Thief River Falls, MN, United States
18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.3V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-UDD32C05L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-UDD32C05L01
TVS Protection Diode 144-UDD32C05L01
TVS DIODE 5VWM 18.3VC SOD323 Product overview: UDD32C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UDD32C05L01 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 18.3VC SOD323 Product overview: UDD32C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UDD32C05L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Yageo - 29AH1639 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Yageo
29AH1639
Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Yageo 29AH1639
ESD PROTECTION DEVICE, 5V, SOD-323; Clamping Voltage Vc Max:18.3V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, SOD-323; Clamping Voltage Vc Max:18.3V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Esd Protection Device, 18.3V, Sod-323; Clamping Voltage Vc Max Yageo - 60AK9718 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 18.3V, Sod-323; Clamping Voltage Vc Max Yageo
60AK9718
Esd Protection Device, 18.3V, Sod-323; Clamping Voltage Vc Max Yageo 60AK9718
ESD PROTECTION DEVICE, 18.3V, SOD-323; Clamping Voltage Vc Max:18.3V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 18.3V, SOD-323; Clamping Voltage Vc Max:18.3V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Device, 18.3V, Sod-323; Clamping Voltage Vc Max Yageo - 60AK9719 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 18.3V, Sod-323; Clamping Voltage Vc Max Yageo
60AK9719
Esd Protection Device, 18.3V, Sod-323; Clamping Voltage Vc Max Yageo 60AK9719
ESD PROTECTION DEVICE, 18.3V, SOD-323; Clamping Voltage Vc Max:18.3V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 18.3V, SOD-323; Clamping Voltage Vc Max:18.3V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UDD32C05L01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UDD32C05L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UDD32C05L01
TVS DIODE 5VWM 18.3VC SOD323

TVS DIODE 5VWM 18.3VC SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 901826-UDD32C05L01 13-UDD32C05L01TR-ND 144-UDD32C05L01 29AH1639 UDD32C05L01
Product Name TVS - TVS - Diodes - UDD32C05L01 TVS Diodes TVS Protection Diode Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-323; SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
VC 18.3 volts 18.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1727-MMBZ27VS-TVLTR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 42 volts
View Details
Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2441905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details