Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 937966-UCU20D30
Features: Diode Standard 300 V 20A Surface Mount TO-263LP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-263LP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1253-UCU20D30CT, 1253-UCU20D30TR, 1253-UCU20D30DKR
DIODE ARRAY GP 300V 20A TO263LP Product overview: UCU20D30 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UCU20D30 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 300V 20A TO263LP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 937966-UCU20D30 | 286-UCU20D30 | 478-UCU20D30CT-ND | UCU20D30 |
| Product Name | Diodes, Rectifiers - Single - UCU20D30 | 300V 20A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| Package | TO-263LP | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |