TVS DIODE 40VWM 75VC SGP2510P8
TVS DIODE 40VWM 75VC SGP2510P8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diodes / ESD Suppressors 40V, 4-LINE ESD PROTECTION
TVS DIODE
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-UCLAMP4014P.TNTDKR-ND | UCLAMP4014P.TNT | UCLAMP4014P.TNT | UCLAMP4014P.TNT |
| Product Name | TVS Diodes | TVS | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | 10-UFDFN | SGP1610N2-2 | SGP2510P8 | |
| Peak Pulse Power | 225 watts | 225 watts |