TVS DIODE 5VWM 12.5VC SLP0808P4T
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0808P4T
TVS DIODE 5VWM 12.5VC SLP0808P4T
TVS DIODE 5V 12.5V SLP0808P4T Product overview: UCLAMP0554T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0554T.TNT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 938113-UCLAMP0554T.T
Series: uClamp®
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0808P4T
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCLAMP0554
Categories: Circuit Protection
Case / Package: SLP0808P4T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
TVS DIODE 5VWM 12.5VC SLP0808P4T
TVS DIODE 5VWM 12.5VC SLP0808P4T
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-UCLAMP0554T.TNTCT-ND | 144-UCLAMP0554T.TNT | UCLAMP0554T.TNT | 938113-UCLAMP0554T.TNT | UCLAMP0554T.TNT | UCLAMP0554T.TNT |
| Product Name | TVS Diodes | 5V 12.5V TVS Protection Diode | TVS | TVS - TVS - Diodes - UCLAMP0554T.TNT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | 4-XFDFN Exposed Pad | Tape and Reel | SLP0808P4T | 4-XFDFN Exposed Pad | SLP0808P4T | |
| Peak Pulse Power | 25 watts | 25 watts | 25 watts | 25 watts | ||
| VC | 12.5 volts | 12.5 volts | 12.5 volts |