DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
330
340
350
360
370
380
388
389
390
391
392
393
394
395
396
397
398
399
400
410
417
| Product Name | Notes |
|---|---|
| 10.9V Clamp 10.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723 | |
| 13.3V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723 | |
| 15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 20NS, 1A, 200V, ULTRA FAST RECOV | |
| 20NS, 1A, 400V, ULTRA FAST RECOV | |
| 23.7V Clamp 5.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723 | |
| 25V (Typ) Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 25V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| Clamp Ipp Tvs Diode Surface Mount SOT-723 | |
| Clamp Ipp Tvs Diode Surface Mount UMD2 | |
| Diode Array 1 Pair Common Cathode Standard 100V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 150V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 50V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 800V 16A Through Hole TO-220-3 | |
| DIODE ARRAY GP 100V 30A TO204AA | |
| Diode Avalanche 200V 90A Surface Mount Die | |
| DIODE GEN PURP 1000V 1A DO204AC | |
| DIODE GEN PURP 1A DO204AL | |
| DIODE GEN PURP 1KV 1A DO204AL | |
| DIODE GEN PURP 200V 1A DO204AC | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 400V 1A DO204AL | |
| DIODE GEN PURP 600V 1A DO204AL | |
| DIODE GEN PURP 800V 1A DO204AL | |
| Diode Standard 1000V 1.5A Through Hole DO-15 | |
| DIODE STANDARD 1000V 1A DO204AC | |
| DIODE STANDARD 1000V 1A DO41 | |
| Diode Standard 1000V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 1000V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 1000V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 1000V 1A Through Hole DO-41 | |
| Diode Standard 1000V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 1000V 2A Through Hole DO-15 | |
| Diode Standard 1000V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 1000V 3A Through Hole DO-201AD | |
| Diode Standard 1000V 3A Through Hole DO-27 | |
| Diode Standard 1000V 4A Through Hole DO-201AD | |
| Diode Standard 100V 1.5A Through Hole DO-15 | |
| Diode Standard 100V 1.5A Through Hole DO-41 | |
| DIODE STANDARD 100V 1A DO204AC | |
| DIODE STANDARD 100V 1A DO213AB | |
| DIODE STANDARD 100V 1A DO214AA | |
| DIODE STANDARD 100V 1A DO41 | |
| Diode Standard 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 100V 1A Through Hole DO-41 | |
| Diode Standard 100V 1A Through Hole | |
| Diode Standard 100V 2.5A Surface Mount A-MELF | |
| Diode Standard 100V 2.5A Through Hole A, Axial | |
| Diode Standard 100V 25A Chassis, Stud Mount DO-4 | |
| Diode Standard 100V 25A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 100V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 100V 2A Through Hole A, Axial | |
| Diode Standard 100V 2A Through Hole DO-15 | |
| Diode Standard 100V 30A Through Hole TO-204AA (TO-3) | |
| Diode Standard 100V 3A Through Hole DO-201AD | |
| Diode Standard 100V 3A Through Hole DO-27 | |
| DIODE STANDARD 100V 6A B AXIAL | |
| Diode Standard 100V 6A Through Hole Axial | |
| Diode Standard 100V 6A Through Hole B, Axial | |
| Diode Standard 100V 70A Stud Mount DO-5 | |
| DIODE STANDARD 1200V 1A DO214AA | |
| DIODE STANDARD 150V 1A DO213AB | |
| Diode Standard 150V 1A Through Hole A, Axial | |
| Diode Standard 150V 2.5A Surface Mount A-MELF | |
| Diode Standard 150V 2.5A Through Hole A, Axial | |
| Diode Standard 150V 2.5A Through Hole | |
| Diode Standard 150V 25A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 150V 30A Through Hole TO-204AD (TO-3) | |
| Diode Standard 150V 30A Through Hole TO-3 | |
| Diode Standard 150V 6A Through Hole | |
| Diode Standard 150V 70A Stud Mount DO-5 | |
| DIODE STANDARD 1A A SQMELF | |
| Diode Standard 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 200V 1.5A Through Hole DO-15 | |
| Diode Standard 200V 1.5A Through Hole DO-41 | |
| Diode Standard 200V 10A Through Hole TO-220AC | |
| DIODE STANDARD 200V 1A DO204AC | |
| DIODE STANDARD 200V 1A DO213AB | |
| DIODE STANDARD 200V 1A DO214AA | |
| DIODE STANDARD 200V 1A DO41 | |
| DIODE STANDARD 200V 1A SOD123W | |
| Diode Standard 200V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 200V 1A Surface Mount SOD-123W | |
| Diode Standard 200V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 200V 1A Through Hole DO-41 | |
| Diode Standard 200V 1A Through Hole | |
| Diode Standard 200V 20A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 200V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 200V 2A Surface Mount SMBF | |
| Diode Standard 200V 2A Through Hole DO-15 | |
| Diode Standard 200V 30A Through Hole TO-204AD (TO-3) | |
| Diode Standard 200V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 200V 3A Through Hole DO-201AD | |
| Diode Standard 200V 3A Through Hole DO-27 | |
| Diode Standard 200V 50A Stud Mount DO-5 | |
| Diode Standard 200V 5A Through Hole B, Axial | |
| Diode Standard 300V 10A Through Hole ITO-220AC | |
| Diode Standard 300V 10A Through Hole TO-220AC | |
| Diode Standard 300V 1A Through Hole A, Axial | |
| Diode Standard 300V 1A Through Hole DO-41 | |
| Diode Standard 300V 20A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 300V 2A Through Hole A, Axial | |
| Diode Standard 300V 30A Through Hole TO-204AA (TO-3) | |
| DIODE STANDARD 300V 3A B AXIAL | |
| Diode Standard 300V 3A Through Hole DO-27 | |
| Diode Standard 300V 3A Through Hole | |
| DIODE STANDARD 300V 50A DO5 | |
| Diode Standard 30A Through Hole TO-3 | |
| Diode Standard 400V 1.5A Through Hole DO-15 | |
| Diode Standard 400V 1.5A Through Hole DO-41 | |
| Diode Standard 400V 10A Through Hole ITO-220AC | |
| Diode Standard 400V 10A Through Hole TO-220AC | |
| DIODE STANDARD 400V 1A DO204AC | |
| DIODE STANDARD 400V 1A DO213AB | |
| DIODE STANDARD 400V 1A DO214AA | |
| DIODE STANDARD 400V 1A DO41 | |
| DIODE STANDARD 400V 1A SOD123W | |
| Diode Standard 400V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 400V 1A Surface Mount SOD-123W | |
| Diode Standard 400V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 400V 1A Through Hole DO-41 | |
| Diode Standard 400V 1A Through Hole | |
| Diode Standard 400V 20A (DC) Chassis, Stud Mount DO-4 | |
| Diode Standard 400V 20A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 400V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 400V 2A Surface Mount SMBF | |
| Diode Standard 400V 2A Through Hole DO-15 | |
| Diode Standard 400V 30A Through Hole TO-204AA (TO-3) | |
| DIODE STANDARD 400V 3A B AXIAL | |
| Diode Standard 400V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 400V 3A Through Hole DO-201AD | |
| Diode Standard 400V 3A Through Hole DO-27 | |
| Diode Standard 400V 3A Through Hole | |
| Diode Standard 50V 1.5A Through Hole DO-15 | |
| Diode Standard 50V 1.5A Through Hole DO-41 | |
| DIODE STANDARD 50V 1A DO204AC | |
| DIODE STANDARD 50V 1A DO214AA | |
| DIODE STANDARD 50V 1A DO41 | |
| Diode Standard 50V 1A Through Hole A, Axial | |
| Diode Standard 50V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 50V 1A Through Hole DO-41 | |
| Diode Standard 50V 2.5A Through Hole A, Axial | |
| Diode Standard 50V 25A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 50V 2A Surface Mount A, SQ-MELF | |
| Diode Standard 50V 2A Through Hole A, Axial | |
| Diode Standard 50V 2A Through Hole DO-15 | |
| Diode Standard 50V 30A Through Hole TO-204AD (TO-3) | |
| Diode Standard 50V 3A Through Hole DO-201AD | |
| Diode Standard 50V 3A Through Hole DO-27 | |
| Diode Standard 50V 6A Through Hole B, Axial | |
| Diode Standard 50V 70A Stud Mount DO-5 | |
| Diode Standard 600V 1.5A Through Hole DO-15 | |
| Diode Standard 600V 1.5A Through Hole DO-41 | |
| Diode Standard 600V 10A Through Hole ITO-220AC | |
| Diode Standard 600V 10A Through Hole TO-220AC | |
| DIODE STANDARD 600V 1A DO204AC | |
| DIODE STANDARD 600V 1A DO213AB | |
| DIODE STANDARD 600V 1A DO214AA | |
| DIODE STANDARD 600V 1A DO41 | |
| Diode Standard 600V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 1A Surface Mount SMBF | |
| Diode Standard 600V 1A Surface Mount SOD-123W | |
| Diode Standard 600V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 600V 1A Through Hole DO-41 | |
| Diode Standard 600V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 2A Surface Mount SMBF | |
| Diode Standard 600V 2A Through Hole DO-15 | |
| Diode Standard 600V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 3A Through Hole DO-27 | |
| Diode Standard 800V 1.5A Through Hole DO-15 | |
| Diode Standard 800V 1.5A Through Hole DO-41 | |
| Diode Standard 800V 10A Through Hole ITO-220AC | |
| Diode Standard 800V 10A Through Hole TO-220AC | |
| DIODE STANDARD 800V 1A DO204AC | |
| DIODE STANDARD 800V 1A DO41 | |
| Diode Standard 800V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 800V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 800V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 800V 1A Through Hole DO-41 | |
| Diode Standard 800V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 800V 2A Through Hole DO-15 | |
| Diode Standard 800V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 800V 3A Through Hole DO-201AD | |
| Diode Standard 800V 3A Through Hole DO-27 | |
| Diode Standard, Reverse Polarity 100V 30A Through Hole TO-204AA (TO-3) | |
| Diode Standard, Reverse Polarity 150V 30A Through Hole TO-204AD (TO-3) | |
| Diode Standard, Reverse Polarity 200V 30A Through Hole TO-204AA (TO-3) | |
| Diode Standard, Reverse Polarity 300V 30A Through Hole TO-204AA (TO-3) | |
| Diode Standard, Reverse Polarity 400V 30A Through Hole TO-204AD (TO-3) | |
| Diode Standard, Reverse Polarity 50V 30A Through Hole TO-204AD (TO-3) | |
| DIODE STD REV 300V 3A B AXIAL | |
| DIODE STD REV 400V 3A B AXIAL | |
| Diode | |
| TVS DIODE 3.3VWM 25VC 8SOIC | |
| TVS DIODE 5VWM 13.5VC 8SOIC | |
| TVS DIODE 5VWM 25VC SOT236L | |
| Zener Diode 10V 200mW ±2.2% Surface Mount UMD2 | |
| Zener Diode 10V 200mW Surface Mount UMD2 | |
| Zener Diode 11V 200mW ±2.09% Surface Mount UMD2 | |
| Zener Diode 11V 200mW Surface Mount UMD2 | |
| Zener Diode 12V 200mW ±2.08% Surface Mount UMD2 | |
| Zener Diode 12V 200mW Surface Mount UMD2 | |
| Zener Diode 13V 200mW ±2.23% Surface Mount UMD2 | |
| Zener Diode 13V 200mW Surface Mount UMD2 | |
| Zener Diode 15V 200mW ±2.13% Surface Mount UMD2 | |
| Zener Diode 15V 200mW Surface Mount UMD2 | |
| Zener Diode 16V 200mW ±2.06% Surface Mount UMD2 | |
| Zener Diode 16V 200mW Surface Mount UMD2 | |
| Zener Diode 18V 200mW ±2.19% Surface Mount UMD2 | |
| Zener Diode 18V 200mW Surface Mount UMD2 | |
| Zener Diode 2.2V 200mW ±4.32% Surface Mount UMD2 | |
| Zener Diode 2.2V 200mW Surface Mount UMD2 | |
| Zener Diode 2.4V 200mW ±4% Surface Mount UMD2 | |
| Zener Diode 2.4V 200mW ±4.17% Surface Mount UMD2 | |
| Zener Diode 2.4V 200mW Surface Mount UMD2 | |
| Zener Diode 2.7V 200mW ±4% Surface Mount UMD2 | |
| Zener Diode 2.7V 200mW ±4.07% Surface Mount UMD2 | |
| Zener Diode 2.7V 200mW Surface Mount UMD2 | |
| Zener Diode 20V 200mW ±2.18% Surface Mount UMD2 | |
| Zener Diode 20V 200mW Surface Mount UMD2 | |
| Zener Diode 22V 200mW ±2.11% Surface Mount UMD2 | |
| Zener Diode 22V 200mW Surface Mount UMD2 | |
| Zener Diode 24V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 24V 200mW ±2.21% Surface Mount UMD2 | |
| Zener Diode 24V 200mW Surface Mount UMD2 | |
| Zener Diode 27V 200mW ±2.48% Surface Mount UMD2 | |
| Zener Diode 27V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 27V 200mW Surface Mount UMD2 | |
| Zener Diode 29.94V 200mW ±2.5% Surface Mount UMD2 | |
| Zener Diode 2V 200mW Surface Mount UMD2 | |
| Zener Diode 3.3V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 3.3V 200mW ±3.18% Surface Mount UMD2 | |
| Zener Diode 3.3V 200mW Surface Mount UMD2 | |
| Zener Diode 3.6V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 3.6V 200mW ±3.4% Surface Mount UMD2 | |
| Zener Diode 3.6V 200mW Surface Mount UMD2 | |
| Zener Diode 3.9V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 3.9V 200mW ±3.46% Surface Mount UMD2 | |
| Zener Diode 3.9V 200mW Surface Mount UMD2 | |
| Zener Diode 30V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 30V 200mW Surface Mount UMD2 | |
| Zener Diode 33V 200mW ±2.48% Surface Mount UMD2 | |
| Zener Diode 33V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 33V 200mW Surface Mount UMD2 | |
| Zener Diode 36V 200mW ±2.5% Surface Mount UMD2 | |
| Zener Diode 36V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 36V 200mW Surface Mount UMD2 | |
| Zener Diode 39V 200mW ±2.51% Surface Mount UMD2 | |
| Zener Diode 39V 200mW Surface Mount UMD2 | |
| Zener Diode 3V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 3V 200mW ±3.5% Surface Mount UMD2 | |
| Zener Diode 3V 200mW Surface Mount UMD2 | |
| Zener Diode 4.3V 200mW ±3% Surface Mount UMD2 | |
| Zener Diode 4.3V 200mW ±3.02% Surface Mount UMD2 | |
| Zener Diode 4.3V 200mW Surface Mount UMD2 | |
| Zener Diode 4.65V 200mW ±2.15% Surface Mount UMD2 | |
| Zener Diode 4.7V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 4.7V 200mW Surface Mount UMD2 | |
| Zener Diode 43V 200mW ±5.81% Surface Mount UMD2 | |
| Zener Diode 47V 200mW ±5.32% Surface Mount UMD2 | |
| Zener Diode 5.09V 200mW ±2.16% Surface Mount UMD2 | |
| Zener Diode 5.1V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 5.1V 200mW Surface Mount UMD2 | |
| Zener Diode 5.61V 200mW ±2.13% Surface Mount UMD2 | |
| Zener Diode 5.61V 200mW ±2.14% Surface Mount UMD2 | |
| Zener Diode 5.6V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 5.6V 200mW Surface Mount UMD2 | |
| Zener Diode 6.2V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 6.2V 200mW ±2.18% Surface Mount UMD2 | |
| Zener Diode 6.2V 200mW Surface Mount UMD2 | |
| Zener Diode 6.79V 200mW ±2.06% Surface Mount UMD2 | |
| Zener Diode 6.8V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 6.8V 200mW Surface Mount UMD2 | |
| Zener Diode 7.5V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 7.5V 200mW ±2.13% Surface Mount UMD2 | |
| Zener Diode 7.5V 200mW Surface Mount UMD2 | |
| Zener Diode 8.2V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 8.2V 200mW ±2.07% Surface Mount UMD2 | |
| Zener Diode 8.2V 200mW Surface Mount UMD2 | |
| Zener Diode 9.1V 200mW ±2% Surface Mount UMD2 | |
| Zener Diode 9.1V 200mW ±2.09% Surface Mount UMD2 | |
| Zener Diode 9.1V 200mW Surface Mount UMD2 |
| << Prev | Next >> |