DIODE ZENER 9.1V 500MW DO204AH
Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)
Zener Diodes 9.1 Volt 0.5W 1%
DIODE ZENER 9.1V 500MW DO35
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX9V1D-TRCT-ND | TZX9V1D-TR | TZX9V1D-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| Life Cycle Stage | Active |