Zener Diode 2.4V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 2.4V 500mW Through Hole DO-35 (DO-204AH)
Zener Diodes 2.4 Volt 0.5W 10% Product overview: TZX2V4A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX2V4A-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 2.4V 500MW DO35
Zener Diodes 2.4 Volt 0.5W 10%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX2V4A-TAPGICT-ND | 287-TZX2V4A-TAP | TZX2V4A-TAP | TZX2V4A-TAP |
| Product Name | Single Zener Diodes | 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Ammo Pack | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| RoHS Compliant | RoHS | |||
| VZ | 2.4 volts | 2.4 volts |