Semtech Corp. 100W 3.3V 50pF TVS Protection Diode UCLAMP3301D.TCT

Description
TVS Diode, 100W, 3.3V, Unidirectional, 50pF, 9.5V Clamp Product overview: UCLAMP3301D.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 3.3V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 3.3V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3301D.TCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 100W, 3.3V, Unidirectional, 50pF, 9.5V Clamp Product overview: UCLAMP3301D.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 3.3V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 3.3V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3301D.TCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W 3.3V 50pF TVS Protection Diode - 144-UCLAMP3301D.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 3.3V 50pF TVS Protection Diode
144-UCLAMP3301D.TCT
100W 3.3V 50pF TVS Protection Diode 144-UCLAMP3301D.TCT
TVS Diode, 100W, 3.3V, Unidirectional, 50pF, 9.5V Clamp Product overview: UCLAMP3301D.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 3.3V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 3.3V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3301D.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 100W, 3.3V, Unidirectional, 50pF, 9.5V Clamp Product overview: UCLAMP3301D.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 3.3V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 3.3V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3301D.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 9210095 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9210095
TVS Diodes 9210095
Semtech UCLAMP3301D.TCT TVS Diode

Semtech UCLAMP3301D.TCT TVS Diode

Supplier's Site
TVS Diodes - 9210095P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9210095P
TVS Diodes 9210095P
Semtech UCLAMP3301D.TCT TVS Diode

Semtech UCLAMP3301D.TCT TVS Diode

Supplier's Site
TVS Diodes - 1701011 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1701011
TVS Diodes 1701011
Semtech UCLAMP3301D.TCT TVS Diode

Semtech UCLAMP3301D.TCT TVS Diode

Supplier's Site
TVS Diodes - UCLAMP3301DCT-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - UCLAMP3301DTR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - UCLAMP3301DDKR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - UCLAMP3301D.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS - TVS - Diodes - UCLAMP3301D.TCT - 1116214-UCLAMP3301D.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP3301D.TCT
1116214-UCLAMP3301D.TCT
TVS - TVS - Diodes - UCLAMP3301D.TCT 1116214-UCLAMP3301D.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1116214-UCLAMP3301D. TCT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 50pF @ 1MHz Family Name: uClamp3301D Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.5V Max Clamping Voltage: 9.5V Peak Pulse Current(Ippm): 10A (8/20μs) Power Dissipation - Pd: 100W Alternative Parts (Cross-Reference): PESD3V3U1UA; GBLC03-T7; ESD3V3D3-TP; SZESD7351HT1G; Introduction Date: October 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Computers & Computer Peripherals, Portable Devices, Communications & Networking

Manufacturer: Semtech Corporation
Win Source Part Number: 1116214-UCLAMP3301D.TCT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 50pF @ 1MHz
Family Name: uClamp3301D
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.5V
Max Clamping Voltage: 9.5V
Peak Pulse Current(Ippm): 10A (8/20μs)
Power Dissipation - Pd: 100W
Alternative Parts (Cross-Reference): PESD3V3U1UA; GBLC03-T7; ESD3V3D3-TP; SZESD7351HT1G;
Introduction Date: October 25, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Computers & Computer Peripherals, Portable Devices, Communications & Networking

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - UCLAMP3301D.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
UCLAMP3301D.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) UCLAMP3301D.TCT
100W 9.5V 3.5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

100W 9.5V 3.5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 3.3VWM 9.5VC SOD323

TVS DIODE 3.3VWM 9.5VC SOD323

Supplier's Site Datasheet
Diode, Tvs, 100W, 3.3V Unidirectional Sod-323; Product Range Semtech - 37K8493 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 100W, 3.3V Unidirectional Sod-323; Product Range Semtech
37K8493
Diode, Tvs, 100W, 3.3V Unidirectional Sod-323; Product Range Semtech 37K8493
DIODE, TVS, 100W, 3.3V UNIDIRECTIONAL SOD-323; Product Range:µClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:9.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 100W, 3.3V UNIDIRECTIONAL SOD-323; Product Range:µClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:9.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 100W, 3.3V Unidirectional Sod-323, Full Reel; Product Range Semtech - 29X2742 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 3.3V Unidirectional Sod-323, Full Reel; Product Range Semtech
29X2742
Tvs Diode Array, 100W, 3.3V Unidirectional Sod-323, Full Reel; Product Range Semtech 29X2742
TVS DIODE ARRAY, 100W, 3.3V UNIDIRECTIONAL SOD-323, FULL REEL; Product Range:µClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:9.5V; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 3.3V UNIDIRECTIONAL SOD-323, FULL REEL; Product Range:µClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:9.5V; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP3301D.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP3301D.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP3301D.TCT
TVS DIODE 3.3VWM 9.5VC SOD323

TVS DIODE 3.3VWM 9.5VC SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 144-UCLAMP3301D.TCT 9210095 9210095P UCLAMP3301DCT-ND UCLAMP3301D.TCT 1116214-UCLAMP3301D.TCT UCLAMP3301D.TCT UCLAMP3301D.TCT 37K8493 29X2742 UCLAMP3301D.TCT
Product Name 100W 3.3V 50pF TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS TVS - TVS - Diodes - UCLAMP3301D.TCT TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Diode, Tvs, 100W, 3.3V Unidirectional Sod-323; Product Range Semtech Tvs Diode Array, 100W, 3.3V Unidirectional Sod-323, Full Reel; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts 100 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAV74,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details