Zener Diode 5.6V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 5.6V 500mW Through Hole DO-35 (DO-204AH)
Zener Diodes 5.6 Volt 0.5W 1%
ZENER DIODE, AEC-Q101, 5.6V, DO-204AH; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, AEC-Q101, 5.6V, DO-204AH; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 5.6V 500MW DO35
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX5V6D-TRGICT-ND | TZX5V6D-TR | 20H7308 | TZX5V6D-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 5.6V, Do-204Ah; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-35-2; DO-35 | DO-204AH | DO-35 (DO-204AH); DO-35 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 500 milliwatts |