Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325525-TZX5V1A-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Tape & Box (TB)
Standard Package: 30,000
Mounting: Through Hole
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 100 Ohms
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: TZX5V1
RoHS Status: ROHS3 Compliant
Zener Diodes 5.1 Volt 0.5W 10% Product overview: TZX5V1A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX5V1A-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 5.1V 500MW DO35
Zener Diodes 5.1 Volt 0.5W 10%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX5V1A-TAP-ND | 1325525-TZX5V1A-TAP | 287-TZX5V1A-TAP | TZX5V1A-TAP | TZX5V1A-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-204AH, DO-35, Axial | Tape and Reel | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts |