Vishay Intertechnology, Inc. Single Diodes U2B-E3/52T

Description
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - U2B-E3/52T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
U2B-E3/52T-ND
Single Diodes U2B-E3/52T-ND
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - U2B-E3/52T - 1115134-U2B-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - U2B-E3/52T
1115134-U2B-E3/52T
Diodes, Rectifiers - Single - U2B-E3/52T 1115134-U2B-E3/52T
Manufacturer: Vishay Win Source Part Number: 1115134-U2B-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 27ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1115134-U2B-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
100V 2A Diode and Rectifier - 280-U2B-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-U2B-E3/52T
100V 2A Diode and Rectifier 280-U2B-E3/52T
DIODE GEN PURP 100V 2A DO214AA Product overview: U2B-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U2B-E3/52T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A DO214AA Product overview: U2B-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U2B-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
U2B-E3/52T
Rectifiers U2B-E3/52T
Rectifiers 2.0 Amp 100 Volt 50 Amp IFSM

Rectifiers 2.0 Amp 100 Volt 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - U2B-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
U2B-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers U2B-E3/52T
DIODE GEN PURP 100V 2A DO214AA

DIODE GEN PURP 100V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number U2B-E3/52T-ND 1115134-U2B-E3/52T 280-U2B-E3/52T U2B-E3/52T U2B-E3/52T
Product Name Single Diodes Diodes, Rectifiers - Single - U2B-E3/52T 100V 2A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 0.9000 volts 0.9000 volts
VR 100 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data