ROHM Semiconductor USA, LLC Single Zener Diodes UDZLVTE-1775

Description
Zener Diode 75V 200mW Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 75V 200mW Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - UDZLVTE-1775DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZLVTE-1775DKR-ND
Single Zener Diodes UDZLVTE-1775DKR-ND
Zener Diode 75V 200mW Surface Mount SOD-323F

Zener Diode 75V 200mW Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - UDZLVTE-1775TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZLVTE-1775TR-ND
Single Zener Diodes UDZLVTE-1775TR-ND
Zener Diode 75V 200mW Surface Mount SOD-323F

Zener Diode 75V 200mW Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - UDZLVTE-1775CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZLVTE-1775CT-ND
Single Zener Diodes UDZLVTE-1775CT-ND
Zener Diode 75V 200mW Surface Mount SOD-323F

Zener Diode 75V 200mW Surface Mount SOD-323F

Buy Now Datasheet
75V 200MW Zener Diode - 287-UDZLVTE-1775 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 200MW Zener Diode
287-UDZLVTE-1775
75V 200MW Zener Diode 287-UDZLVTE-1775
DIODE ZENER 75V 200MW SOD323F Product overview: UDZLVTE-1775 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-1775 can be used for catalog matching and distributor lookup.

DIODE ZENER 75V 200MW SOD323F Product overview: UDZLVTE-1775 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-1775 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZLVTE-1775 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZLVTE-1775
Discrete Semiconductor Products - Diodes - Zener UDZLVTE-1775
DIODE ZENER 75V 200MW SOD323F

DIODE ZENER 75V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UDZLVTE-1775
Zener Diodes UDZLVTE-1775
Zener Diodes 70-79Vz(V) 2Iz(mA) 0.2 Ir(uA) 57Vr(V)

Zener Diodes 70-79Vz(V) 2Iz(mA) 0.2 Ir(uA) 57Vr(V)

Buy Now Datasheet
DIODE ZENER 75V 200MW SOD323F - 687-UDZLVTE-1775 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 75V 200MW SOD323F
687-UDZLVTE-1775
DIODE ZENER 75V 200MW SOD323F 687-UDZLVTE-1775
DIODE ZENER 75V 200MW SOD323F

DIODE ZENER 75V 200MW SOD323F

Supplier's Site
Zener Diode, Aec-Q101, 75V, Sod-323Fl; Zener Voltage Vz Typ Rohm - 11AC4431 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 75V, Sod-323Fl; Zener Voltage Vz Typ Rohm
11AC4431
Zener Diode, Aec-Q101, 75V, Sod-323Fl; Zener Voltage Vz Typ Rohm 11AC4431
ZENER DIODE, AEC-Q101, 75V, SOD-323FL; Zener Voltage Vz Typ:75V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 75V, SOD-323FL; Zener Voltage Vz Typ:75V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number UDZLVTE-1775DKR-ND 287-UDZLVTE-1775 UDZLVTE-1775 UDZLVTE-1775 687-UDZLVTE-1775 11AC4431
Product Name Single Zener Diodes 75V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 75V 200MW SOD323F Zener Diode, Aec-Q101, 75V, Sod-323Fl; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323FL-2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL
RoHS Compliant RoHS RoHS RoHS
VZ 74.5 volts 75 volts 75 volts 75 volts
ZZT 300 ohms
Unlock Full Specs
to access all available technical data