Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Uni-Directional 3.3V (Max) 8V 0402 T/R
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS Diode, 3.3V, 40W, Unidirectional, 0402, 25pF Product overview: UCLAMP3301P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 40W, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 40W, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3301P.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 8VC SLP1006P2
TVS DIODE 3.3VWM 8VC SLP1006P2
TVS Diodes / ESD Suppressors UCLAMP 1 LINE ESD PROTECTION
| Richardson RFPD | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3301P.TCT | UCLAMP3301P.TCT | UCLAMP3301P.TTR-ND | 144-UCLAMP3301P.TCT | UCLAMP3301P.TCT | UCLAMP3301P.TCT | UCLAMP3301P.TCT |
| Product Name | TVS | TVS Diodes | 3.3V 40W 25pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | |
| Life Cycle Stage | Active | ||||||
| Package | SLP1006P | 0402 (1006 Metric) | Tape and Reel | 0402 (1006 Metric) | SLP1006P2 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts |