Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS Diode, 5V, 240W, Unidirectional, 160pF, SMT Product overview: UCLAMP0501H.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 240W, 160pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 240W, 160pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0501H.TCT can be used for catalog matching and distributor lookup.
TVS DIODE, 240W, 5V, SOD-523; Product Range:µClamp Series; TVS Polarity:Unidirectio
TVS DIODE, 240W, 5V, SOD-523, FULL REEL; Product Range:µClamp Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors UCLAMP 1 LINE ESD PROTECTION
TVS DIODE 5VWM 12.5VC SOD523
16A 240W 12.5V 6V Unidirectional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 12.5VC SOD523
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0501H.TCT | UCLAMP0501HTR-ND | 144-UCLAMP0501H.TCT | 56J8347 | UCLAMP0501H.TCT | UCLAMP0501H.TCT | UCLAMP0501H.TCT | UCLAMP0501H.TCT |
| Product Name | TVS | TVS Diodes | 5V 240W 160pF TVS Protection Diode | Tvs Diode, 240W, 5V, Sod-523; Product Range Semtech | TVS Diodes / ESD Suppressors | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | SOD-523; SC-79, SOD-523 | Tape and Reel | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523 | SOD-523; SOD-523 | ||
| Peak Pulse Power | 240 watts | 240 watts | 240 watts | 240 watts | 240 watts | |||
| VC | 12.5 volts | 12.5 volts | 12.5 volts | 12.5 volts | ||||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |