Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3.3V Bidirectional TVS Diode, 90W, 5A, 0402 SM Product overview: UCLAMP3311PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 90W, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 90W, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3311PQTCT can be used for catalog matching and distributor lookup.
18V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
18V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
18V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Manufacturer: Semtech Corporation
Win Source Part Number: 1116215-UCLAMP3311PQ
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Ethernet
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Family Name: UCLAMP3311PQTCT
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SLP1006P2
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.5V
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 90W
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
TVS DIODE 3.3VWM 18VC SLP1006P2
TVS DIODE 3.3VWM 18VC SLP1006P2
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3311PQTCT | 144-UCLAMP3311PQTCT | UCLAMP3311PQTCTTR-ND | 1116215-UCLAMP3311PQTCT | UCLAMP3311PQTCT | UCLAMP3311PQTCT |
| Product Name | TVS | 3.3V 90W 5A TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - UCLAMP3311PQTCT | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Cut Tape | 0402 (1006 Metric) | SLP1006P2 | SLP1006P2 | 0402 (1006 Metric) | |
| Peak Pulse Power | 90 watts | 90 watts | 90 watts | 90 watts | ||
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |