Zener Diode 36V 200mW ±2% Surface Mount SOD-323F
DIODE ZENER 36V 200MW SOD323F
DIODE ZENER 36V 200MW SOD323F
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-UDZS36BRRGTR-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |