Zener Diode 120V 200mW ±5% Surface Mount UMD2
Zener Diode 120V 200mW ±5% Surface Mount UMD2
120V 0.2W High Voltage Zener Diode
120V 0.2W High Voltage Zener Diode
120V 0.2W High Voltage Zener Diode
DIODE ZENER 120V 200MW UMD2
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 846-UDZLVFHTE-17120TR-ND | 2159982P | 2159981 | UDZLVFHTE-17120 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Zener | Zener | ||
| Diode Applications | Voltage Regulation; High Voltage | Voltage Regulation; High Voltage | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SOD-323; SOD-323FL | SOD-323; Sod-323fl | UMD2 |