Semtech Corp. 200W 12V TVS Protection Diode UCLAMP1201P.TCT

Description
TVS Diode Zener Uni-Directional 12V (Max) 25V 0402 T/R
Request a Quote Datasheet
Description
TVS Diode Zener Uni-Directional 12V (Max) 25V 0402 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCLAMP1201P.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 12V (Max) 25V 0402 T/R

TVS Diode Zener Uni-Directional 12V (Max) 25V 0402 T/R

Supplier's Site Datasheet
200W 12V TVS Protection Diode - 144-UCLAMP1201P.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 12V TVS Protection Diode
144-UCLAMP1201P.TCT
200W 12V TVS Protection Diode 144-UCLAMP1201P.TCT
Unidirectional TVS Diode, 200W, 12V V(RWM), 0402, SLP Product overview: UCLAMP1201P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1201P.TCT can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 200W, 12V V(RWM), 0402, SLP Product overview: UCLAMP1201P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1201P.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1380215-UCLAMP1201P.TCT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1380215-UCLAMP1201P.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1380215-UCLAMP1201P.TCT
Win Source Part Number: 1380215-UCLAMP1201P. TCT Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 56 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Series: uClamp® Package: Tape & Reel Product Status: Active Package / Case: 2-UDFN Supplier Device Package: SLP1006P2 Base Product Number: UCLAMP1201 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 8A (8/20µs) Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 60pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1380215-UCLAMP1201P.TCT
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 56 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Series: uClamp®
Package: Tape & Reel
Product Status: Active
Package / Case: 2-UDFN
Supplier Device Package: SLP1006P2
Base Product Number: UCLAMP1201
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 60pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
TVS - UCLAMP1201P.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS Diodes - 6910694 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910694
TVS Diodes 6910694
uClamp 12V 1-Line ESD protection

uClamp 12V 1-Line ESD protection

Supplier's Site
TVS Diodes - 6910694P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910694P
TVS Diodes 6910694P
uClamp 12V 1-Line ESD protection

uClamp 12V 1-Line ESD protection

Supplier's Site
TVS Diodes - 1700816 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1700816
TVS Diodes 1700816
uClamp 12V 1-Line ESD protection

uClamp 12V 1-Line ESD protection

Supplier's Site
TVS Diodes - UCLAMP1201PCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - UCLAMP1201PDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - UCLAMP1201PTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP1201P.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP1201P.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP1201P.TCT
TVS DIODE 12VWM 25VC SLP1006P2

TVS DIODE 12VWM 25VC SLP1006P2

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP1201P.TCT 144-UCLAMP1201P.TCT 1380215-UCLAMP1201P.TCT UCLAMP1201P.TCT 6910694 6910694P UCLAMP1201PCT-ND UCLAMP1201P.TCT
Product Name 200W 12V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Life Cycle Stage Active
Package SLP1006P Tape and Reel 2-UDFN Slp ep SLP EP 0402 (1006 Metric) SLP1006P2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Configuration Single Single Single Single
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data