Bridge Rectifier Single Phase Standard 1kV Through Hole D3K
Bridge Rectifiers 2A, 1000V Bridge Rectifier
BRIDGE RECT 1PHASE 1KV 2A D3K
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | UD2KB100-BPMS-ND | UD2KB100-BP | UD2KB100-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |