DIODE ZENER 68V 200MW SOD323F Product overview: UDZLVTE-1768 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-1768 can be used for catalog matching and distributor lookup.
Zener Diode 68V 200mW Surface Mount SOD-323F
Zener Diode 68V 200mW Surface Mount SOD-323F
Zener Diode 68V 200mW Surface Mount SOD-323F
ZENER DIODE, AEC-Q101, 68V, SOD-323FL; Zener Voltage Vz Typ:68V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 68V 200MW SOD323F
DIODE ZENER 68V 200MW SOD323F
Zener Diodes 64-72Vz(V) 2Iz(mA) 0.2 Ir(uA) 52Vr(V)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZLVTE-1768 | UDZLVTE-1768TR-ND | 11AC4430 | UDZLVTE-1768 | UDZLVTE-1768 | UDZLVTE-1768 |
| Product Name | 68V 200MW Zener Diode | Single Zener Diodes | Zener Diode, Aec-Q101, 68V, Sod-323Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; SOD-323FL | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 68 volts | 68 volts | 68 volts | 68 volts | ||
| ZZT | 250 ohms | |||||
| PD | 200 milliwatts | 200 milliwatts |