Vishay Precision Group 0.5W Zener Diode TZX8V2A-TR

Description
Zener Diodes 8.2 Volt 0.5W 10% Product overview: TZX8V2A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZX8V2A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 8.2 Volt 0.5W 10% Product overview: TZX8V2A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZX8V2A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
2086-TZX8V2A-TR
0.5W Zener Diode 2086-TZX8V2A-TR
Zener Diodes 8.2 Volt 0.5W 10% Product overview: TZX8V2A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZX8V2A-TR can be used for catalog matching and distributor lookup.

Zener Diodes 8.2 Volt 0.5W 10% Product overview: TZX8V2A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZX8V2A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZX8V2A-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX8V2A-TRCT-ND
Single Zener Diodes 112-TZX8V2A-TRCT-ND
DIODE ZENER 8.2V 500MW DO204AH

DIODE ZENER 8.2V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-TZX8V2A-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX8V2A-TR-ND
Single Zener Diodes 112-TZX8V2A-TR-ND
Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZX8V2A-TR
Zener Diodes TZX8V2A-TR
Zener Diodes 8.2 Volt 0.5W 10%

Zener Diodes 8.2 Volt 0.5W 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX8V2A-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TZX8V2A-TR
Discrete Semiconductor Products - Diodes - Zener TZX8V2A-TR
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-TZX8V2A-TR 112-TZX8V2A-TRCT-ND TZX8V2A-TR TZX8V2A-TR
Product Name 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data